EN
  • EN
  • DE

MOC3020TVM

Part No MOC3020TVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 400 V
Current - LED Trigger (Ift) (Max) 30mA
Current - Hold (Ih) 100µA (Typ)
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Approval Agency IEC/EN/DIN, UL
Base Product Number MOC302
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 885517-MOC3020TVM
Ultra Librarian 3D Model Ultra Librarian MOC3020TVM CAD Model

Description

The MOC3020TVM is a high-quality optoisolator triac driver produced by ON Semiconductor, a leading figure in the semiconductor industry. This component is designed for interfacing between electronic controls and power triacs to control resistive and inductive loads for 115 VAC operations.

Key Features

  • Optoisolation: The MOC3020TVM ensures excellent voltage isolation between the input and output, with an isolation voltage rating of 7500V peak, providing safety and protection for sensitive circuitry.
  • Triac Driver Output: The device is capable of driving a triac with sufficient current, enabling control over AC loads. This makes it suitable for applications such as solenoid/valve controls, lamp controls, and static power switches.
  • Standard Through Hole Package: Packaged in a standard 6-pin DIP, the MOC3020TVM is easy to integrate into a wide range of electronic circuits.
  • Triggering LED: The built-in infrared emitting diode (IRED) allows for direct triggering by a microcontroller or other control logic circuits.

Applications

The MOC3020TVM is versatile and can be used in various applications that require controlled switching of AC power. It is commonly found in:

  • Motor control circuits
  • Incandescent lamp dimmers
  • Home appliances
  • Industrial controls
  • Solid-state relays

Technical Specifications

With a maximum input trigger current of 15mA, the MOC3020TVM is designed to work efficiently with a wide range of input signals. It can handle a continuous off-state voltage of 400V, making it robust for various AC applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MOC3020TVM is no exception. It is built to meet stringent standards, ensuring reliable performance and longevity in all its applications. Whether for home use or industrial environments, this optoisolator triac driver is a dependable choice for designers and engineers.

You May Also Be Interested in

Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Panasonic
Lowest to $4.3313
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.2596
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.7541
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4142 $57.9880
340+ $0.3400 $115.6000
530+ $0.3293 $174.5290
725+ $0.3187 $231.0575
940+ $0.3081 $289.6140
1,255+ $0.2762 $346.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess