EN
  • EN
  • DE

MPC1713FU

Part No MPC1713FU
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239328-MPC1713FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC1713FU CAD Model

Description

ON Semiconductor MPC1713FU Product Overview

The ON Semiconductor MPC1713FU is a cutting-edge integrated circuit designed to cater to the demanding needs of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, telecommunications, computing, and consumer electronics.

At the heart of the MPC1713FU is its ability to function as a dual, non-inverting, low-side driver. This feature makes it an excellent choice for driving power MOSFETs and IGBTs, which are commonly used in motor control circuits, power management systems, and other high-power switching applications. The device's robust design ensures that it can handle significant power levels while maintaining high efficiency and performance.

Key Features

  • High Current Drive Capability: The MPC1713FU is capable of sourcing and sinking high current, making it suitable for driving large loads with ease.
  • Low Propagation Delay: It boasts a low propagation delay, which ensures fast response times in critical applications where timing is crucial.
  • Wide Operating Voltage Range: This component can operate over a broad voltage range, providing flexibility in various power supply configurations.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and lifespan.
  • Logic Level Inputs: The logic level inputs are compatible with standard CMOS or LSTTL outputs, making it easy to interface with other digital components.

Applications

The versatility of the MPC1713FU allows it to be utilized in a multitude of applications. It is particularly well-suited for high-efficiency DC-DC converters, motor controllers, and power distribution systems. Its high current driving capability also makes it an ideal choice for relay and solenoid drivers.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MPC1713FU is no exception. It is manufactured to meet stringent industry standards, ensuring high performance and reliability for critical applications. Whether you're designing for commercial or industrial environments, the MPC1713FU from ON Semiconductor is a reliable choice that won't disappoint.

You May Also Be Interested in

ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess