EN
  • EN
  • DE
  • IT

MPS2222ARLG

Part No MPS2222ARLG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 136893-MPS2222ARLG
Ultra Librarian 3D Model Ultra Librarian MPS2222ARLG CAD Model

Description

ON Semiconductor MPS2222ARLG - NPN Bipolar Transistor

The MPS2222ARLG from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) that is designed for linear amplification and switching applications. This device is a part of the MPS series, well-known for their reliability and performance in a wide range of electronic circuits. The MPS2222ARLG is housed in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation.

Key Features

  • Transistor Type: The MPS2222ARLG is an NPN transistor, which is commonly used for amplifying or switching electronic signals in various applications.
  • Current and Voltage Ratings: It can handle continuous collector currents up to 600 mA, making it suitable for moderate power applications. The collector-emitter voltage (Vceo) is rated at 40V, ensuring stable operation in a range of circuits.
  • Power Dissipation: The device has a power dissipation of 625 mW, which helps in maintaining optimal performance by effectively dissipating heat generated during operation.
  • Gain Bandwidth Product (fT): It features a gain bandwidth product of 300 MHz, which indicates its ability to handle high-frequency signals.
  • DC Current Gain (hFE): The transistor has a DC current gain range of 100 to 300, providing sufficient amplification for various applications.
  • Operating and Storage Temperature: It can operate over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications

The MPS2222ARLG is commonly used in general-purpose amplification and switching applications. Its robust design and electrical characteristics make it ideal for use in:

  • Audio amplifiers
  • Signal processing
  • Power regulators
  • Motor controls
  • Switching circuits

ON Semiconductor ensures that the MPS2222ARLG meets the highest quality and performance standards. This transistor is a reliable choice for designers and engineers looking for a component with proven performance in a variety of electronic applications. Whether you are working on a DIY project or developing a commercial product, the MPS2222ARLG offers the functionality and durability needed for your electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $9.7792
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Infineon Technologies
BC 847C E6327 Infineon Technologies Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.9780
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0529
Infineon Technologies
BC 857S H6327 Infineon Technologies Bipolar Transistors - BJT AF TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.3841 $88.1523
6+ $24.1101 $144.6606
9+ $23.3573 $210.2157
12+ $22.6031 $271.2372
15+ $21.8502 $327.7530
20+ $19.5903 $391.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess