EN
  • EN
  • DE

MPS4124RLRA

Part No MPS4124RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 0.2A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 300mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 170MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079517-MPS4124RLRA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPS4124RLRA CAD Model

Description

The ON Semiconductor MPS4124RLRA is a versatile NPN bipolar junction transistor (BJT) designed for use in linear and switching applications. This general-purpose amplifier is a reliable component for a wide range of electronic circuits, offering designers an excellent combination of performance, efficiency, and cost-effectiveness.

With its capability to handle continuous collector currents up to 200 mA, the MPS4124RLRA is suitable for moderate power applications. Its maximum collector-emitter voltage (VCEO) is rated at 25V, which allows it to be used in circuits with moderate voltage requirements. The device also features a collector-base voltage (VCBO) of 30V and emitter-base voltage (VEBO) of 5.0V, providing a good safety margin for various applications.

The MPS4124RLRA transistor exhibits a collector-emitter saturation voltage (VCE(sat)) of 0.5V, ensuring low voltage drops across the transistor when in the on-state and thus improving power efficiency. This characteristic makes it an excellent choice for switching applications where power conservation is critical. The device also has a DC current gain (hFE) range of 100 to 300, which indicates good amplification characteristics for analog signal processing tasks.

ON Semiconductor's commitment to quality is evident in the MPS4124RLRA's construction. It is fabricated using high-reliability planar technology, which ensures stable performance over a wide range of operating conditions. The device comes in a TO-92 package, which is widely recognized for its ease of handling and soldering onto printed circuit boards (PCBs).

Whether used in amplification stages, oscillators, switching networks, or as a simple switch, the MPS4124RLRA offers designers a compact, efficient, and durable solution. Its performance characteristics make it suitable for a variety of consumer electronics, industrial machinery, and automotive applications, among others.

ON Semiconductor provides comprehensive technical support and documentation for the MPS4124RLRA, ensuring that engineers can integrate this component into their designs with confidence and achieve optimal results.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0960 $58.0800
1,470+ $0.0788 $115.8360
2,270+ $0.0764 $173.4280
3,125+ $0.0739 $230.9375
4,050+ $0.0714 $289.1700
5,420+ $0.0640 $346.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess