EN
  • EN
  • DE

JANS2N5154U3

Part No JANS2N5154U3
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.001A U3 / Bipolar (BJT) Transistor NPN 80 V 1 mA 1 W Surface Mount U3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/544
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 2.5A, 5V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package U3
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 922304-JANS2N5154U3
Ultra Librarian 3D Model Ultra Librarian JANS2N5154U3 CAD Model

Description

Introducing the JANS2N5154U3 Power Transistor by Microchip Technology

The JANS2N5154U3 is a high-performance power transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust transistor is specifically engineered to meet the stringent requirements of the aerospace industry, offering reliable performance in harsh environments.

Key Features:

  • High Reliability: The JANS2N5154U3 is built to meet or exceed the specifications of the Joint Army/Navy (JAN) standard, ensuring top-tier performance and reliability for critical military and aerospace applications.
  • Radiation Hardened: This device is designed to withstand high levels of radiation, making it suitable for space applications where exposure to radiation is a significant concern.
  • Wide Operating Temperatures: With an extensive operating temperature range, the JANS2N5154U3 can function effectively in extreme thermal conditions, which is essential for many aerospace and defense systems.
  • Power Handling: This power transistor is capable of handling high power levels, which makes it ideal for use in power amplification and switching applications.

Applications:

The JANS2N5154U3 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Power supply systems
  • Motor control circuits
  • High-reliability computing systems
  • Radar and communication equipment
  • Satellite and spacecraft power systems

Quality and Support:

Microchip Technology is committed to providing exceptional quality and support for their products. The JANS2N5154U3 comes with comprehensive technical support and documentation, ensuring that designers and engineers can integrate this power transistor into their systems with confidence and ease.

Whether you're developing mission-critical hardware for defense, aerospace, or space exploration, the JANS2N5154U3 from Microchip Technology offers the performance and reliability needed to power your innovations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess