EN
  • EN
  • DE

MPS5179RLRAG

Part No MPS5179RLRAG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 2GHZ TO92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 12V 50mA 2GHz 200W Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Tape & Box (TB)
Part Status Obsolete
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MPS517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885852-MPS5179RLRAG
Ultra Librarian 3D Model Ultra Librarian MPS5179RLRAG CAD Model

Description

The MPS5179RLRAG from ON Semiconductor is a high-performance, NPN bipolar junction transistor (BJT) that offers a blend of efficiency and reliability for a wide range of applications. This versatile component is designed to meet the stringent requirements of modern electronic circuits, providing excellent amplification and switching capabilities.

Key Features

  • Voltage and Power Handling: The MPS5179RLRAG can handle collector-emitter voltages up to 25V, with a maximum collector current of 50mA, making it suitable for various signal amplification tasks.
  • Package: It comes in a compact TO-92 package, which is widely used in the industry and known for its ease of integration into various circuit designs.
  • High Gain Bandwidth Product: With a transition frequency typically at 150MHz, this transistor is capable of operating at high frequencies, which is essential for applications like RF amplification.
  • Low Noise: The MPS5179RLRAG offers low noise performance, which is crucial for applications where signal integrity is paramount.
  • Thermal Performance: The device is designed to maintain its performance over a wide temperature range, ensuring reliability under varying environmental conditions.

Applications

The MPS5179RLRAG is suitable for a broad range of applications, including but not limited to:

  • Audio amplifiers and pre-amps
  • Signal processing
  • RF amplification
  • Switching circuits
  • Driver stages in hi-fi systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPS5179RLRAG is no exception. It is manufactured to the highest industry standards, ensuring that each unit provides consistent performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

Whether you're designing audio equipment, working on RF systems, or developing sensitive signal processing hardware, the MPS5179RLRAG offers the performance and reliability that modern electronics demand. With its combination of high-frequency operation, low noise, and thermal stability, this ON Semiconductor BJT is an excellent choice for your next project.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess