EN
  • EN
  • DE

KS74HCTLS10N

Part No KS74HCTLS10N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description IC, Logic Gate, 3 3-INPUT Nand, Hct-cmos, DIP, 14PIN, Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984259-KS74HCTLS10N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74HCTLS10N CAD Model

Description

The KS74HCTLS10N is a high-speed CMOS triple 3-input NAND gate manufactured by Samsung. This device is part of the 74HCTLS series, which combines the high speed of the 74HCT family with the output drive capability of standard low-power Schottky TTL (LS-TTL) devices. This makes it suitable for a wide range of applications where both speed and compatibility with TTL voltage levels are required. It contains three independent 3-input NAND gates in a single package, providing efficient logic functionality.

Applications:

  • Logic Buffering: Used to amplify or invert digital signals.
  • Signal Inversion: Implements signal inversion in digital circuits.
  • Data Transmission: Employed in data transmission systems to ensure signal integrity.
  • Control Systems: Used in control systems for signal processing and decision-making.
  • Digital Electronics Projects: Suitable for various DIY and hobbyist electronics projects.

Features:

  • High Speed: Offers rapid switching speeds, enhancing the performance of digital circuits.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Triple 3-Input NAND Gate: Contains three independent 3-input NAND gates in a single package.
  • TTL Compatibility: Compatible with TTL voltage levels, facilitating easy interfacing with TTL devices.
  • Standard Logic Levels: Operates with standard CMOS logic levels, ensuring compatibility with other CMOS and TTL devices.

Benefits:

  • Improved Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Efficient Logic Implementation: Provides three independent NAND gates in a single package, saving board space.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL-based systems.
  • Enhanced Reliability: High noise immunity ensures reliable operation in noisy environments.

Additional Details:

The KS74HCTLS10N operates within a supply voltage range of 4.5V to 5.5V and has a typical propagation delay of around 10ns. It is available in a standard DIP-14 package, making it easy to prototype and assemble. This device is commonly used in digital logic design, signal processing, and interface applications where multiple NAND gate functions are required. It adheres to standard CMOS logic levels for inputs, ensuring compatibility with other CMOS and TTL devices.

You May Also Be Interested in

National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Sharp Microelectronics
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess