EN
  • EN
  • DE
  • IT

MPSA05RLRAG

Part No MPSA05RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.5A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 108093-MPSA05RLRAG
Ultra Librarian 3D Model Ultra Librarian MPSA05RLRAG CAD Model

Description

ON Semiconductor MPSA05RLRAG Bipolar Transistor

The MPSA05RLRAG is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is tailored for use in a wide range of electronic applications requiring amplification and switching functions. Its robust design ensures reliable performance in various circuit configurations.

Key Features

  • Transistor Type: The MPSA05RLRAG is an NPN transistor, which is a common type of bipolar junction transistor used for amplification and switching.
  • High Current Gain: It offers a high current gain (hFE), which is essential for applications that require signal amplification.
  • Voltage Ratings: This transistor can handle collector-emitter voltages (VCEO) up to 60V, making it suitable for a range of mid-voltage applications.
  • Power Dissipation: With a power dissipation of 625mW, the MPSA05RLRAG can manage moderate levels of power without overheating, ensuring stable operation.
  • TO-92 Package: Encased in a TO-92 package, the MPSA05RLRAG is designed for through-hole mounting, which is ideal for prototyping and production in standard PCB layouts.
  • RoHS Compliant: The device meets RoHS standards, which means it is manufactured without hazardous substances, making it environmentally friendly.

Applications

The versatility of the MPSA05RLRAG allows it to be used in various applications, including:

  • General-purpose amplification circuits
  • Switching applications
  • Audio signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal boosting in communication devices

Product Quality and Support

ON Semiconductor is committed to delivering high-quality products. The MPSA05RLRAG is produced with the company's stringent quality control processes, ensuring that each transistor meets the highest standards of performance and reliability. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making it easier for engineers to integrate the MPSA05RLRAG into their designs.

Whether you're designing consumer electronics, communication equipment, or audio systems, the MPSA05RLRAG from ON Semiconductor is a reliable and efficient choice that will enhance the performance of your electronic projects.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess