EN
  • EN
  • DE
  • IT

MPSA05RLRM

Part No MPSA05RLRM
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN GP BIPO LP 60V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 1V
Power - Max 625 mW
Frequency - Transition 100MHz
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSA05
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 643905-MPSA05RLRM
Ultra Librarian 3D Model Ultra Librarian MPSA05RLRM CAD Model

Description

The MPSA05RLRM is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider in the semiconductor industry. This versatile transistor is designed for general-purpose amplifier and switching applications, making it a valuable component for a wide array of electronic devices.

Key Features

  • Voltage Ratings: The MPSA05RLRM can handle collector-emitter voltages up to 60V, and collector-base voltages up to 60V, ensuring stable operation in high-voltage circuits.
  • Current Handling: With a continuous collector current rating of 500mA, this transistor can control moderate levels of current in a circuit without overheating.
  • Power Dissipation: It has a power dissipation of 625mW, which allows it to manage a fair amount of power without compromising the integrity of the transistor.
  • Gain Bandwidth Product (fT): The device features a transition frequency of 100MHz, making it suitable for applications that require fast switching and amplification.

Applications

The MPSA05RLRM is a versatile component suitable for a variety of applications, including:

  • Audio amplifiers and pre-amps
  • Signal processing
  • Switching circuits
  • Linear amplification tasks
  • Power regulation modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MPSA05RLRM is no exception. This transistor is manufactured under strict quality control standards and is designed to meet or exceed industry standards for performance and reliability.

Package and Availability

The MPSA05RLRM comes in a TO-92 package, which is widely used for through-hole mounting. The package is designed for easy integration into a variety of circuit boards. This product is available in bulk or tape and reel packaging, making it suitable for both small projects and large-scale production.

Environmental Compliance

ON Semiconductor ensures that the MPSA05RLRM complies with environmental regulations, including RoHS and Pb-Free directives. This commitment to environmental stewardship means that the MPSA05RLRM is not only a reliable choice for electronic applications but also a responsible one.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess