EN
  • EN
  • DE
  • IT

MPSA06RL1G

Part No MPSA06RL1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 139307-MPSA06RL1G
Ultra Librarian 3D Model Ultra Librarian MPSA06RL1G CAD Model

Description

ON Semiconductor MPSA06RL1G NPN Bipolar Transistor

The MPSA06RL1G is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This versatile transistor is designed to handle moderate power amplification and switching tasks, making it an excellent choice for a variety of circuits.

Key Features:

  • Type: NPN Bipolar Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (Vceo): 80V
  • Collector-Base Voltage (Vcbo): 80V
  • Emitter-Base Voltage (Vebo): 6V
  • Collector Current (Ic): 500mA
  • Power Dissipation (Pd): 625mW
  • DC Current Gain (hFE): 100 - 300
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications:

The MPSA06RL1G transistor is a versatile component that can be used in a variety of electronic circuits. Its applications include but are not limited to:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Power management
  • Driver stages in hi-fi amplifiers and television circuits

Product Description:

The MPSA06RL1G from ON Semiconductor is an NPN transistor that offers excellent performance in a compact TO-92 package. It is designed for linear amplification and switching applications. The device can handle collector currents up to 500mA, making it suitable for a wide range of medium power requirements.

With a collector-emitter voltage rating of 80V, it can comfortably work in circuits with higher voltage requirements. The transistor also features a high DC current gain, ranging from 100 to 300, which makes it ideal for applications requiring high linearity. Additionally, its maximum power dissipation is 625mW, allowing it to handle a decent amount of power without overheating.

The MPSA06RL1G is also known for its robustness, with an operating temperature range of -55°C to +150°C, ensuring stability and reliability across various environmental conditions. The device is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Whether for use in commercial, industrial, or educational settings, the MPSA06RL1G NPN transistor is a solid choice for designers and engineers looking for a dependable and efficient component.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3033 $86.6066
4+ $35.5313 $142.1252
6+ $34.4202 $206.5212
7+ $33.3102 $233.1714
9+ $32.2002 $289.8018
13+ $28.8692 $375.2996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess