EN
  • EN
  • DE

MPSA06RLRAG

Part No MPSA06RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.5A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079537-MPSA06RLRAG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MPSA06RLRAG CAD Model

Description

ON Semiconductor MPSA06RLRAG Bipolar Transistor

The MPSA06RLRAG is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a company renowned for its expertise in power and signal management. This versatile transistor is a crucial component in a wide range of electronic applications due to its excellent amplification and switching capabilities.

Key Features

  • Type: NPN
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 500mA
  • Total Device Dissipation (PD): 625mW
  • DC Current Gain (hFE): 100 - 300 at 10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Polarization: Through Hole

The MPSA06RLRAG is housed in the industry-standard TO-92 package, known for its ease of integration into various circuit designs. Its robust construction ensures reliable performance even under challenging conditions. The device can handle collector currents up to 500mA, making it suitable for moderate power applications. With collector-emitter and collector-base voltages of 80V, it can operate in circuits with higher voltage requirements.

One of the key attributes of the MPSA06RLRAG is its high DC current gain, which ranges from 100 to 300 at 10mA. This feature makes it an efficient amplifier for analog signals, thus being an excellent choice for audio applications, signal processing, and other analog circuits. Furthermore, its capability to dissipate up to 625mW of power adds to its reliability in continuous operation scenarios.

The MPSA06RLRAG operates over a wide temperature range, from -55°C to +150°C, which ensures stable performance across various environmental conditions. This makes it suitable for industrial, automotive, and consumer applications where temperature fluctuations are common.

Whether you are designing an amplifier, switch, or looking for a reliable component for your digital logic circuit, the MPSA06RLRAG from ON Semiconductor is a solid choice that combines efficiency with durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2284 $58.2420
620+ $0.1875 $116.2500
955+ $0.1816 $173.4280
1,315+ $0.1757 $231.0455
1,700+ $0.1699 $288.8300
2,280+ $0.1522 $347.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,496 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess