EN
  • EN
  • DE

MPSA63RLRMG

Part No MPSA63RLRMG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 30V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 10000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 208781-MPSA63RLRMG
Ultra Librarian 3D Model Ultra Librarian MPSA63RLRMG CAD Model

Description

The MPSA63RLRMG is a high-performance PNP Darlington transistor from ON Semiconductor, designed to meet the needs of a variety of amplification and switching applications. This versatile component is a staple in electronic circuits due to its high current gain and robustness, making it ideal for industrial, commercial, and consumer markets.

Key Features

  • High Voltage Tolerance: The MPSA63RLRMG can handle collector-emitter voltages up to 30V, providing a wide operating range for diverse applications.
  • High Current Gain: With a Darlington configuration, this transistor achieves a high DC current gain (hFE) of 1000 (minimum) at IC = 100 mA, ensuring significant amplification of weak input signals.
  • Power Dissipation: It is capable of dissipating up to 625 mW of power, allowing it to handle moderate power levels in electronic circuits.
  • Robust Temperature Range: The operating junction temperature range is from -55°C to +150°C, making it reliable in extreme environmental conditions.
  • Package: Available in a TO-92 package, the MPSA63RLRMG is designed for through-hole mounting, facilitating easy integration into a wide range of electronic assemblies.

Applications

The MPSA63RLRMG is suitable for an array of applications including, but not limited to:

  • Input amplifiers
  • Signal processing
  • Power regulators
  • Drivers for relays, solenoids, and other actuators
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPSA63RLRMG is no exception. Each transistor is manufactured with rigorous standards, ensuring high reliability and performance consistency. This product is also supported by ON Semiconductor's global network of technical support and service providers, ensuring that assistance is readily available when needed.

Environmental Compliance

The MPSA63RLRMG complies with RoHS (Restriction of Hazardous Substances) directives, reflecting ON Semiconductor's dedication to environmental responsibility. This ensures that the product is free from many harmful substances, making it suitable for use in a wide range of consumer and commercial devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess