EN
  • EN
  • DE

MPSH10RLRPG

Part No MPSH10RLRPG
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN VHF/UHF SS 25V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Frequency - Transition 650MHz
Maximum Power Dissipation 350mW
Typical Gain (hFE) (Min) 60 @ 4mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079560-MPSH10RLRPG
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Industrial
Ultra Librarian 3D Model Ultra Librarian MPSH10RLRPG CAD Model

Description

The ON Semiconductor MPSH10RLRPG is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is particularly well-suited for VHF and UHF equipment, offering excellent frequency response and low noise figures. Its robust construction ensures reliability and long-term performance, making it an ideal choice for both commercial and industrial applications.

Key Features

  • Voltage & Current Ratings: The MPSH10RLRPG operates with a collector-emitter voltage (VCEO) of 25V and a collector-base voltage (VCBO) of 30V. It also has a continuous collector current (IC) rating of 50mA, which is suitable for small signal amplification.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 650MHz, this transistor is capable of amplifying signals with minimal loss of fidelity in high-frequency applications.
  • Low Noise Figure: The MPSH10RLRPG boasts a low noise figure, making it an excellent choice for applications where signal integrity is crucial, such as RF amplification and sensitive audio equipment.
  • TO-92 Package: Encased in a versatile TO-92 package, the MPSH10RLRPG is easy to integrate into a wide variety of circuit boards and is compatible with many standard mounting techniques.
  • RoHS Compliant: This product complies with RoHS standards, ensuring that it is free from harmful substances and meets global environmental regulations.

Applications

The MPSH10RLRPG is suitable for a diverse range of applications, including:

  • RF amplifiers and oscillators
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Telecommunication circuits
  • Commercial and industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPSH10RLRPG is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by consumers and professionals alike. With its durable design and proven performance, the MPSH10RLRPG is a reliable component that provides consistent operation over time.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess