EN
  • EN
  • DE

MPSW06G

Part No MPSW06G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 400mV @ 10mA, 250mA
Collector Cut-off Current(Max) 500nA
Typical Gain (hFE) (Min) 60 @ 250mA, 1V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 041789-MPSW06G
Ultra Librarian 3D Model Ultra Librarian MPSW06G CAD Model

Description

ON Semiconductor MPSW06G Bipolar Transistor

The MPSW06G is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This NPN transistor is designed to handle moderate power levels while maintaining excellent hFE linearity, making it an ideal choice for audio amplification and signal processing applications.

The device comes in a TO-226 package, also known as the TO-92 configuration, which is a compact, through-hole package. This traditional packaging allows for easy mounting on printed circuit boards (PCBs) and is well-suited for prototyping or small-scale production. The MPSW06G is capable of withstanding a collector-emitter voltage (VCEO) of up to 80V, providing ample headroom for various circuit designs.

With a continuous collector current (IC) rating of up to 500mA, the MPSW06G can drive moderate loads with ease. The transistor also boasts a power dissipation (PD) of 625mW, ensuring that it can handle the thermal stresses associated with continuous operation in active circuits.

One of the key features of the MPSW06G is its high DC current gain (hFE), which typically ranges from 40 to 120, depending on the collector current. This high gain makes the MPSW06G an effective amplifier of weak signals, ensuring that it can be used in sensitive audio or signal processing applications where signal integrity is crucial.

The MPSW06G also features low noise characteristics, which is essential for maintaining signal clarity in audio applications. Additionally, it has excellent linearity, which helps in preventing distortion and maintaining the fidelity of the amplified signal.

ON Semiconductor's commitment to quality means that the MPSW06G is designed to meet stringent standards, ensuring reliability and a long operational lifespan. Whether you're designing an audio amplifier, working on a signal processing project, or need a general-purpose transistor for switching applications, the MPSW06G from ON Semiconductor is a solid choice that combines performance with durability.

For detailed specifications and application notes, designers and hobbyists are encouraged to consult the official datasheet provided by ON Semiconductor, which offers comprehensive information to help integrate the MPSW06G into their projects effectively.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5133 $60.1064
19+ $6.1654 $117.1426
30+ $5.9725 $179.1750
40+ $5.7796 $231.1840
52+ $5.5867 $290.5084
70+ $5.0092 $350.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess