EN
  • EN
  • DE

MR752G

Part No MR752G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 200V 6A MICRODE BUTTON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 200 V 6A Through Hole Microde Button
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Through Hole
Package Button, Axial
Case / Package Microde Button
Family Name MR75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928050-MR752G
Ultra Librarian 3D Model Ultra Librarian MR752G CAD Model

Description

ON Semiconductor MR752G: High Current Lead Mounted Rectifiers

The MR752G is a robust rectifier diode from ON Semiconductor, designed to provide efficient and reliable performance for a wide range of applications. This high-current device is a lead-mounted component that offers a forward current of 6A with a peak repetitive reverse voltage of 400V, making it an excellent choice for high-voltage requirements.

Constructed with a highly reliable design, the MR752G features a low forward voltage drop, which ensures minimal power loss and improved efficiency during operation. This characteristic is particularly beneficial in applications where power conservation is critical. The rectifier also boasts a fast switching capability, which makes it suitable for use in switching power supplies, converters, and other high-frequency electronic circuits.

The MR752G comes in a sturdy axial lead package, which allows for easy mounting on printed circuit boards. This package is designed to offer high thermal conductivity, ensuring that the device operates within its specified temperature range even under high current conditions. The lead-mounted design also provides mechanical robustness, making the MR752G capable of withstanding the rigors of various industrial environments.

With its high surge current capability, the MR752G can handle momentary overloads effectively, making it a reliable choice for applications that may experience surges or spikes in the electrical circuit. This feature is crucial for protecting other components in the circuit from potential damage caused by unexpected power fluctuations.

ON Semiconductor has designed the MR752G with the needs of modern electronic systems in mind, ensuring that it meets the stringent requirements for quality and performance. Whether it's for power management, consumer electronics, or industrial applications, this rectifier diode is a dependable component that provides the necessary protection and efficiency for your electronic designs.

In summary, the MR752G from ON Semiconductor is a high-current, high-voltage rectifier that offers low forward voltage drop, fast switching, and high surge current capability, all packaged in a durable axial lead package. It's an ideal choice for engineers looking for a reliable and efficient rectifying solution.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess