EN
  • EN
  • DE

MSB1218A-RT1

Part No MSB1218A-RT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 45 V 100 mA - 150 mW Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name MSB12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928151-MSB1218A-RT1
Ultra Librarian 3D Model Ultra Librarian MSB1218A-RT1 CAD Model

Description

The MSB1218A-RT1 is a state-of-the-art semiconductor device from ON Semiconductor, designed for high-performance applications requiring efficient signal processing and control. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

Key Features

  • High-Speed Switching: The MSB1218A-RT1 is engineered for fast switching applications, making it ideal for use in high-frequency circuits.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power loss, ensuring longer battery life for portable devices and reduced energy costs for all applications.
  • Durable Construction: Built to withstand harsh conditions, the MSB1218A-RT1 maintains its performance over a wide range of temperatures and environmental stresses.
  • Compact Form Factor: The small footprint of the MSB1218A-RT1 allows for its integration into space-constrained designs without sacrificing performance.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the ecological impact and promoting sustainability.

Applications

The versatility of the MSB1218A-RT1 lends itself to a broad spectrum of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Power management modules
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The MSB1218A-RT1 boasts impressive technical specifications that ensure reliable and consistent operation:

  • Voltage Range: Optimized for specific voltage requirements
  • Current Handling: Capable of managing high current levels
  • Switching Speed: Fast transition times for high-speed applications
  • Package: Available in industry-standard packages for easy integration

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the MSB1218A-RT1 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust the MSB1218A-RT1 to deliver consistent results in the most demanding situations.

Ordering Information

To acquire the MSB1218A-RT1 or to request samples, customers can contact ON Semiconductor directly or visit authorized distributors. Detailed ordering and product information is available on the ON Semiconductor website.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1575 $50.4000
775+ $0.1293 $100.2075
1,200+ $0.1252 $150.2400
1,655+ $0.1212 $200.5860
2,135+ $0.1172 $250.2220
2,860+ $0.1050 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,833 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess