EN
  • EN
  • DE

MSC2295-BT1

Part No MSC2295-BT1
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN RF BIPO 20V SC-59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Frequency - Transition 150MHz
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 70 @ 1mA, 10V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-59
Win Source Part Number 208820-MSC2295-BT1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MSC2295-BT1 CAD Model

Description

ON Semiconductor MSC2295-BT1: Precision Operational Amplifier

The MSC2295-BT1 is a high-performance, precision operational amplifier designed and manufactured by ON Semiconductor. It is well-suited for a wide range of applications, including industrial, automotive, and consumer electronics, thanks to its robust design and reliable performance.

Key Features

  • Low Offset Voltage: The MSC2295-BT1 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended input.
  • High Gain Bandwidth Product: With a high-frequency response, this operational amplifier is capable of working effectively in applications that require fast signal processing.
  • Low Noise: The device exhibits low noise performance, making it ideal for sensitive applications where signal integrity is paramount.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a critical feature for maintaining signal fidelity in various circuit configurations.
  • Single Supply Operation: The MSC2295-BT1 can operate from a single power supply, simplifying design and power management in many systems.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.

Applications

The versatility of the MSC2295-BT1 makes it a suitable choice for a variety of applications, including:

  • Precision data acquisition systems
  • Test and measurement equipment
  • Automotive control systems
  • Active filtering
  • Medical devices
  • Audio and video processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MSC2295-BT1 is no exception. It is built to meet rigorous industry standards, ensuring reliable performance even in harsh conditions. The operational amplifier is available in various package options, providing flexibility for different PCB layouts and space constraints.

Conclusion

With its combination of precision, stability, and flexibility, the MSC2295-BT1 from ON Semiconductor stands out as a top choice for designers looking to enhance the performance and reliability of their electronic systems. Whether for industrial, automotive, or consumer applications, this operational amplifier is engineered to deliver consistent, high-quality results.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess