EN
  • EN
  • DE

MSQA6V8AW5T2G

Part No MSQA6V8AW5T2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 328328-MSQA6V8AW5T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSQA6V8AW5T2G CAD Model

Description

ON Semiconductor MSQA6V8AW5T2G - Voltage Suppressor Diode

The MSQA6V8AW5T2G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage spikes and surges. This device is a great solution for safeguarding circuitry in a variety of applications such as industrial controls, consumer electronics, and automotive systems where reliable voltage protection is critical.

Key Features:

  • Reverse Stand-Off Voltage: The MSQA6V8AW5T2G offers a reverse stand-off voltage of 5.8V, making it suitable for protecting circuits operating at this voltage level.
  • Peak Pulse Power Dissipation: It can handle a peak pulse power dissipation of 200W for an 8/20μs waveform, ensuring that it can protect against high energy transients.
  • Low Leakage Current: With its low leakage current, this device ensures minimal power loss when the circuit is in its normal operating state.
  • Fast Response Time: The diode's fast response time is essential for quickly clamping transient voltages and preventing damage to sensitive components.
  • Robust Construction: Its robust construction allows the MSQA6V8AW5T2G to withstand harsh environments and provides reliable performance over the device's lifespan.
  • Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Environmental Compliance: It is compliant with RoHS and Halogen-Free standards, ensuring an environmentally friendly product.

Applications:

  • Protection of I/O Interfaces
  • Vcc Bus and other vulnerable circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Power supply units
  • Automotive electronics

The MSQA6V8AW5T2G from ON Semiconductor is a versatile and reliable component that offers excellent transient voltage suppression capabilities. Its combination of features makes it an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess