EN
  • EN
  • DE

MT9P031I12STM-DP

Part No MT9P031I12STM-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 5MP MONO CMOS 48LCC  /  CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 53
Voltage - Supply 1.7V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9P031
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names Q10152018,488-MT9P031I12STM-DP,Q10371986
Standard Package 2,400
Win Source Part Number 1165351-MT9P031I12STM-DP
Ultra Librarian 3D Model Ultra Librarian MT9P031I12STM-DP CAD Model

Description

The MT9P031I12STM-DP is a high-performance CMOS digital image sensor from ON Semiconductor, designed to deliver superior image quality in a wide range of lighting conditions. This sensor is an ideal choice for a variety of applications, including industrial imaging, surveillance systems, and medical equipment, thanks to its versatility and advanced features.

Key Features

  • Resolution: The sensor offers a high resolution of 5 megapixels, capturing images at 2592 x 1944 pixels, which enables detailed imaging suitable for demanding applications.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, the MT9P031I12STM-DP provides excellent sensitivity and low-light performance, ensuring clear images even in challenging lighting conditions.
  • Optical Format: The 1/2.5-inch optical format of this sensor is a popular size, striking a balance between high resolution and compact design, making it well-suited for space-constrained applications.
  • Frame Rate: It supports a variable frame rate, allowing users to optimize the balance between image quality and speed for their specific needs.
  • Shutter: The electronic rolling shutter mechanism enables smooth capture of moving objects without distortion, which is crucial for accurate image analysis.
  • Output Interface: The sensor provides a 12-bit digital output, ensuring high-quality image data transfer with reduced noise.

Advanced Imaging Capabilities

The MT9P031I12STM-DP incorporates sophisticated imaging technology, such as on-chip analog-to-digital conversion (ADC) for precise color reproduction and automatic exposure control for optimal brightness levels. Its programmable region of interest (ROI) allows users to select specific areas within the image frame for analysis, which can lead to reduced data processing requirements and faster system throughput.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MT9P031I12STM-DP is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability across various environmental conditions. Whether it's integrated into high-end security cameras or sophisticated medical imaging devices, this sensor is built to deliver reliable and high-quality imaging results.

Conclusion

The MT9P031I12STM-DP from ON Semiconductor represents a blend of high resolution, advanced features, and reliability, making it an excellent choice for designers and engineers looking to incorporate high-quality imaging capabilities into their products and systems.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
NEC
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess