EN
  • EN
  • DE

MT9P111PACSTCH-GEVB

Part No MT9P111PACSTCH-GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description BOARD EVAL 5 MP 1/3.2" SOC HB / MT9P111 series Image Sensor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr onsemi
Package Bulk
Sensor Type Image Sensor
Supplied Contents Board(s)
Utilized IC / Part MT9P111
Base Product Number MT9P111
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1016284-MT9P111PACSTCH-GEVB
Ultra Librarian 3D Model Ultra Librarian MT9P111PACSTCH-GEVB CAD Model

Description

Introducing the MT9P111PACSTCH-GEVB from ON Semiconductor

Discover the cutting-edge MT9P111PACSTCH-GEVB, a high-performance image sensor evaluation board from ON Semiconductor, designed for the tech-savvy and innovative developers. This evaluation board is specifically built to showcase the capabilities of the MT9P111 CMOS image sensor, which is renowned for its exceptional image quality and advanced features tailored for mobile applications.

Key Features of the MT9P111PACSTCH-GEVB

  • High-Quality Imaging: The heart of the evaluation board is the MT9P111 sensor, a 1/4-inch 5-megapixel CMOS active-pixel digital image sensor with an active imaging pixel array of 2592H x 1944V. It employs ON Semiconductor's breakthrough low-noise CMOS imaging technology that achieves near-CCD image quality while maintaining the cost efficiency of CMOS.
  • Advanced Pixel Technology: The sensor incorporates sophisticated camera functions such as auto-focus, auto white balance, and auto exposure control, making it a perfect choice for a wide range of applications, including mobile phones, security systems, and medical imaging.
  • Flexibility and Ease of Use: Designed with flexibility in mind, the MT9P111PACSTCH-GEVB evaluation board allows for easy assessment and integration of the MT9P111 sensor into various platforms. It comes with comprehensive documentation and support, enabling a swift and smooth design-in process.
  • Adaptability: The sensor supports multiple interfaces and is programmable through a simple two-wire serial interface, allowing for customization to fit specific needs or applications.
  • High Frame Rates: The MT9P111 is capable of operating at 15 frames per second (fps) at full resolution, and higher frame rates in partial readout modes, which is ideal for both still and motion capture.

The MT9P111PACSTCH-GEVB is an invaluable tool for developers looking to harness the advanced capabilities of the MT9P111 sensor. Whether it's for prototyping or full-scale production, this evaluation board from ON Semiconductor is a testament to the company's commitment to providing high-quality imaging solutions that do not compromise on performance or cost efficiency.

With the MT9P111PACSTCH-GEVB, you are not just purchasing a piece of hardware; you are investing in a platform that offers superior imaging technology that can propel your product's capabilities to new heights.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR HDC1010 / HDC1010 series Humidity, Temperature Sensor Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS800Z / ADXRS800 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
Adafruit Industries LLC
SENSOR BARO/ALT BMP280 I2C/SPI
Need more? Email Us
Renesas Electronics America
EVK OAQ INTEGRATED SENSOR W/I2C / ZMOD4510 series Gas Sensor Evaluation Board
Need more? Email Us
Melexis Technologies NV
BOARD EVAL 75024/123 TOF 90FOV / EVK75024 series Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD RTD REFERENCE DESIGN / MCP3421, MCP9804 series Temperature, Thermocouple Sensor Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR OVM7690 AND PIC32 / OVM7690 series CMOS Imaging, Color (RGB) Sensor Evaluation Board
Need more? Email Us
TDK InvenSense
DEV KIT FOR IAM-20380HT / IAM-20380 - Gyroscope, 3 Axis Sensor Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL BRD HEART OXIMETRY MONITOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess