EN
  • EN
  • DE

MAX1782ETM

Part No MAX1782ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702187-MAX1782ETM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1782ETM CAD Model

Description

The MAX1782ETM from Maxim Integrated is a sophisticated integrated circuit designed for precision battery monitoring and management. This high-performance IC is engineered to cater to the needs of complex battery systems, particularly in the realm of electric vehicles, energy storage systems, and portable devices where accurate battery state monitoring is crucial.

Key Features

  • High Accuracy: The MAX1782ETM offers high-accuracy voltage measurement capabilities, ensuring precise battery state assessments.
  • Multi-Cell Monitoring: It is capable of monitoring multiple cells in a battery pack, which is essential for maintaining balance and prolonging the life of the battery.
  • Temperature Measurement: Integrated temperature sensors allow for monitoring of the battery's thermal conditions, which is vital for safety and efficiency.
  • Communication Interface: Features a robust communication interface for data transmission to a microcontroller or processor, enabling smart battery management systems.

Applications

The MAX1782ETM is versatile and can be used in a variety of applications, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Supplies
  • Portable Power Tools and Devices

Technical Specifications

The technical specifications of the MAX1782ETM include:

  • Operating Voltage Range: Suitable for systems with high voltage requirements.
  • Low Power Consumption: Optimized for energy efficiency, extending the overall battery life.
  • Package Type: Available in a compact and robust package, making it suitable for space-constrained applications.

Conclusion

The MAX1782ETM from Maxim Integrated is an all-encompassing solution for battery monitoring needs. Its precision, coupled with its ability to handle multiple cells and communicate effectively with other system components, makes it an indispensable part of modern battery management systems. Whether for automotive, industrial, or personal electronics, the MAX1782ETM stands out as a reliable and efficient choice for designers and engineers.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess