The MTB20N20E is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust transistor is engineered for optimal performance in a wide range of applications, making it a versatile component in the electronics industry.
Key Features
- High Current Capacity: With a continuous drain current of 20A, the MTB20N20E can handle high-power applications with ease.
- Low On-Resistance: Featuring a low R<sub>DS(on) of 0.042Ω, this MOSFET ensures efficient power management and reduced heat dissipation during operation.
- High Voltage Tolerance: Designed to withstand voltages up to 200V, it is suitable for high voltage applications requiring robust performance.
- Enhanced Durability: The MTB20N20E is encapsulated in a durable D2PAK package, providing excellent thermal and mechanical protection.
- Fast Switching Speed: The device is optimized for swift switching, enhancing the performance of power conversion systems.
Applications
The MTB20N20E is ideal for a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Power Management Solutions
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
200V
Continuous Drain Current (I<sub>D)
20A
On-Resistance (R<sub>DS(on))
0.042Ω
Package
D2PAK
With its combination of high efficiency, reliability, and thermal management, the MTB20N20E from ON Semiconductor is an excellent choice for designers looking to enhance the performance and longevity of their electronic systems.