EN
  • EN
  • DE

MTB75N06T4G

Part No MTB75N06T4G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832139-MTB75N06T4G
Ultra Librarian 3D Model Ultra Librarian MTB75N06T4G CAD Model

Description

The MTB75N06T4G is a high-performance Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet a wide range of applications requiring efficient power management and high reliability. The MTB75N06T4G is particularly suited for use in automotive systems, power supplies, DC-DC converters, and other high-performance electronic circuits.

Key Features

  • High Current Capability: The MTB75N06T4G is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance, this MOSFET ensures minimal power loss and higher efficiency during operation.
  • High-Temperature Performance: It is designed to operate reliably at high temperatures, with a maximum junction temperature of 175°C.
  • Robust Package: Housed in a D2PAK (TO-263) package, the MTB75N06T4G provides a compact footprint while allowing for effective heat dissipation.

Electrical Characteristics

The MTB75N06T4G features a drain-to-source voltage (VDS) of 60V, which is ideal for a variety of mid-voltage applications. Its gate threshold voltage (VGS(th)) is specified at a typical value of 3.0V, allowing for standard gate drive voltages. The device exhibits a fast switching performance, which is crucial for reducing switching losses in power conversion applications.

Applications

ON Semiconductor's MTB75N06T4G is versatile and can be employed in numerous applications. Its robustness and efficiency make it an excellent choice for:

  • Automotive applications, including engine control units and power distribution systems
  • Switched-mode power supplies (SMPS)
  • DC-DC converters for computer servers and telecommunications equipment
  • Motor drives and controllers
  • Power management in portable devices

Quality and Reliability

ON Semiconductor is committed to delivering products with the highest standards of quality and reliability. The MTB75N06T4G MOSFET is no exception, manufactured with state-of-the-art technology and rigorous testing to ensure optimal performance and durability under various conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess