EN
  • EN
  • DE

MTD20P06HDL

Part No MTD20P06HDL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 843975-MTD20P06HDL
Ultra Librarian 3D Model Ultra Librarian MTD20P06HDL CAD Model

Description

Introducing the MTD20P06HDL P-Channel Power MOSFET by ON Semiconductor

The MTD20P06HDL from ON Semiconductor is a high-performance P-Channel Power MOSFET designed for a variety of applications requiring efficient power management and high reliability. This robust semiconductor device is a perfect choice for engineers and designers looking to enhance the efficiency and durability of their electronic designs.

Key Features

  • High Current Capacity: The MTD20P06HDL is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: With a low R<sub>DS(on) of just 60 mΩ, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Voltage Tolerance: It can withstand drain-to-source voltages up to 60V, providing a good margin for voltage spikes and surges commonly found in industrial environments.
  • Thermal Management: The device comes in a DPAK package which is known for excellent thermal performance, ensuring reliability even under high temperature conditions.
  • Diode Protection: An integrated diode provides protection against reverse voltage, enhancing the MOSFET's robustness.

Applications

The versatility of the MTD20P06HDL allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Switch mode power supplies (SMPS)
  • Motor drives
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Power management in portable devices

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the MTD20P06HDL is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance. Whether it's being used in consumer electronics or industrial machinery, this MOSFET is built to deliver optimal functionality while withstanding the rigors of daily use.

In conclusion, the MTD20P06HDL P-Channel Power MOSFET from ON Semiconductor is a superior choice for designers who require a reliable, high-performance power management solution. With its excellent thermal properties, high current handling, and low on-resistance, this MOSFET is poised to boost the efficiency and longevity of a wide range of electronic products.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess