EN
  • EN
  • DE

MTD3302

Part No MTD3302
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N−Channel DPAK Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832150-MTD3302
Ultra Librarian 3D Model Ultra Librarian MTD3302 CAD Model

Description

Introducing the MTD3302 Power MOSFET by ON Semiconductor

The MTD3302, a state-of-the-art Power MOSFET from ON Semiconductor, is designed for high-efficiency power management and conversion applications. This advanced technology ensures superior switching performance and robustness in a wide range of devices and systems.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The MTD3302 boasts an exceptionally low on-resistance, which significantly reduces power loss during operation, leading to increased energy efficiency in your applications.
  • High Switching Speed: Engineered for fast switching, this MOSFET minimizes transition losses, which is critical for high-frequency power switching applications.
  • Thermal Stability: With an excellent thermal performance, the MTD3302 can operate reliably over a wide temperature range, making it suitable for demanding environments.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as overcurrent and overtemperature protection, enhancing the longevity and reliability of both the MOSFET and the overall system.

Applications:

The versatility of the MTD3302 allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • LED Lighting Systems
  • Battery Management Systems

Package and Quality:

The MTD3302 is available in a compact, surface-mount package that is both space-efficient and compatible with automated assembly processes. ON Semiconductor is committed to the highest quality standards, and this product meets stringent reliability criteria, ensuring a dependable solution for your power management needs.

Environmental Considerations:

In alignment with ON Semiconductor's dedication to environmental stewardship, the MTD3302 is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact.

Whether you're designing for consumer electronics, industrial applications, or automotive systems, the MTD3302 Power MOSFET from ON Semiconductor is your go-to component for efficient and reliable power management.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1176 $61.7640
35+ $3.3784 $118.2440
53+ $3.2733 $173.4849
73+ $3.1670 $231.1910
95+ $3.0619 $290.8805
127+ $2.7454 $348.6658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess