EN
  • EN
  • DE

MTD6N20E

Part No MTD6N20E
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS POWER FET 6.0 AMPERES 200 VOLTS RDS(on) = 0.7 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832153-MTD6N20E
Ultra Librarian 3D Model Ultra Librarian MTD6N20E CAD Model

Description

Introducing the MTD6N20E MOSFET by ON Semiconductor

The MTD6N20E from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power management and conversion applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power MOSFETs that cater to a broad range of electronic equipment, from consumer electronics to industrial systems.

The MTD6N20E is a TMOS E-FET™ that offers an excellent balance between on-resistance and gate charge, which translates into reduced conduction and switching losses. This feature makes it an ideal choice for high-frequency applications, where power efficiency is paramount. With a drain-to-source voltage (VDS) of 200V, this MOSFET can handle significant voltage stress, ensuring reliable operation even under challenging conditions.

With a continuous drain current (ID) rating of up to 6A, the MTD6N20E can drive substantial loads, making it suitable for a wide range of applications including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and other power-intensive applications. The device's low threshold voltage ensures that it can be easily driven by logic-level voltages, which simplifies the design of control circuits.

The MTD6N20E comes in a compact DPAK package, which not only saves valuable board space but also offers excellent thermal performance. This packaging enables the MOSFET to operate at lower temperatures, thereby improving reliability and extending the lifespan of the product. Additionally, the package is designed for easy mounting, which streamlines the manufacturing process.

ON Semiconductor is committed to environmental stewardship, and the MTD6N20E is no exception. It is produced with environmentally friendly materials and manufacturing processes, complying with the company's rigorous green standards and ensuring that the product meets global environmental regulations such as RoHS.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power management, the MTD6N20E offers the performance, reliability, and environmental compliance you need to create products that stand out in the market.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess