Product Overview: MTP36N06N - ON Semiconductor
The MTP36N06N is a robust and efficient N-channel power MOSFET designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is tailored for high-performance power switching applications, making it an ideal choice for a wide range of electronic circuits. With its advanced technology and superior design, the MTP36N06N ensures low on-resistance and high switching performance.
Key Features
- High Current Capability: The MTP36N06N is capable of handling continuous drain currents up to 36A, making it suitable for high-power applications.
- Low RDS(on): This MOSFET boasts a low on-state resistance, typically 0.06Ω, which translates to reduced power losses and improved efficiency.
- High Voltage Tolerance: With a drain-to-source voltage of 60V, the MTP36N06N can be used in circuits with higher voltage requirements.
- Fast Switching Speed: The device is designed for fast switching, which is critical for reducing switching losses in power conversion systems.
- TO-220 Package: The industry-standard TO-220 package ensures easy mounting and compatibility with a wide range of heat sinks for thermal management.
Applications
The versatility of the MTP36N06N MOSFET makes it suitable for various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Automotive Applications
- Power Management Functions
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MTP36N06N is no exception, as it is built with rigorous quality control processes and reliability testing to ensure optimal performance and longevity. Customers can rely on this MOSFET to deliver consistent performance even in demanding conditions.
Environmental Friendly
In line with ON Semiconductor's dedication to environmental sustainability, the MTP36N06N is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact.
The MTP36N06N from ON Semiconductor represents a blend of efficiency, reliability, and performance, making it an excellent choice for designers looking to optimize their power management solutions.