EN
  • EN
  • DE

MTP3N60E

Part No MTP3N60E
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Tmo Spwr 600V .5R To220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1019013-MTP3N60E
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP3N60E CAD Model

Description

The MTP3N60E is a robust and high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is specifically engineered to handle high-power and high-efficiency applications, making it an ideal component for a wide range of electronic circuits.

Key Features

  • Voltage Rating: The MTP3N60E is designed to withstand a drain-source voltage (VDS) of up to 600V, providing a significant margin for high-voltage applications.
  • Current Capacity: It boasts a continuous drain current (ID) of 3A, ensuring it can handle significant power throughput without overheating or failing.
  • RDS(on): The device exhibits a low on-state resistance, typically 3.3 Ω, which means it offers less power dissipation and higher efficiency in operation.
  • Gate Charge: It has a low gate charge, which facilitates faster switching speeds, thus enabling its use in high-frequency applications.
  • Package: The MTP3N60E comes in a TO-220 package, which is widely used and recognized for its ease of mounting and excellent thermal performance.

Applications

The ON Semiconductor MTP3N60E is versatile and can be used in various applications that require high voltage and current handling capabilities. Some of the typical applications include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Inverters
  • Lighting Control Circuits
  • High-Efficiency DC-DC Converters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MTP3N60E is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding situations. With a focus on energy efficiency, this Power MOSFET is a testament to ON Semiconductor's dedication to environmentally friendly and sustainable solutions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess