EN
  • EN
  • DE

MTP5P25

Part No MTP5P25
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 247003-MTP5P25
Ultra Librarian 3D Model Ultra Librarian MTP5P25 CAD Model

Description

ON Semiconductor MTP5P25 Power MOSFET

The MTP5P25 from ON Semiconductor is a robust P-Channel Power MOSFET designed to deliver high performance for a wide range of applications. As a member of ON Semiconductor's power management solutions, this MOSFET is engineered to provide efficient power conversion and control within electronic circuits. The MTP5P25 is highly regarded for its reliability, durability, and energy efficiency, making it an ideal choice for designers looking to optimize their power systems.

Key Features:

  • Device Type: P-Channel Power MOSFET
  • Voltage Rating: The MTP5P25 has a drain-to-source voltage (V<sub>DSS) of -250V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It offers a continuous drain current (I<sub>D) of -5A, providing ample current for a variety of uses.
  • Low R<sub>DS(on): With a low on-state resistance, this MOSFET ensures minimal power loss and heat generation, contributing to the overall efficiency of the system.
  • Thermal Management: The device comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring the MOSFET operates within safe temperature ranges under different conditions.
  • High-Speed Switching: Designed for fast switching applications, the MTP5P25 reduces switching losses, which is crucial for power supplies and converters.

Applications:

The versatility of the MTP5P25 allows it to be incorporated into various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting control systems
  • Battery management systems
  • Load switch applications

ON Semiconductor's commitment to quality is evident in the MTP5P25 Power MOSFET. With its comprehensive set of features, this component is designed to enhance system performance while maintaining energy efficiency and reliability. Whether you're developing power management solutions for consumer electronics, industrial systems, or automotive applications, the MTP5P25 is a solid choice for your design needs.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7340 $60.6900
85+ $1.4229 $120.9465
130+ $1.3784 $179.1920
175+ $1.3339 $233.4325
225+ $1.2894 $290.1150
300+ $1.1561 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess