EN
  • EN
  • DE

MKW37A512VFT4

Part No MKW37A512VFT4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48HVQFN / ARM® Cortex®-M0+ Kinetis KW37A/Z Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount, Wettable Flank
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number MKW37A512
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-MKW37A512VFT4,935386106557
Standard Package 260
Win Source Part Number 1322557-MKW37A512VFT4
Ultra Librarian 3D Model Ultra Librarian MKW37A512VFT4 CAD Model

Description

Introducing the NXP MKW37A512VFT4 Microcontroller

The NXP MKW37A512VFT4 is a state-of-the-art microcontroller designed for advanced IoT applications. This powerful device is part of NXP's Kinetis family of microcontrollers, which are renowned for their exceptional performance, low power consumption, and rich set of features. The MKW37A512VFT4 is specifically engineered to meet the rigorous demands of modern wireless connectivity and smart applications.

Key Features

  • Arm® Cortex®-M0+ Core: At the heart of the MKW37A512VFT4 is a highly efficient 32-bit Arm Cortex-M0+ core, which operates at up to 48 MHz. This core provides the perfect balance between power consumption and processing capability, making it ideal for battery-powered and energy-sensitive applications.
  • Memory: The microcontroller comes equipped with 512 KB of flash memory and 64 KB of SRAM, offering ample space for complex application code and data storage without compromising performance.
  • Wireless Connectivity: With an integrated 2.4 GHz transceiver, the MKW37A512VFT4 supports Bluetooth Low Energy (BLE) 5.0, providing robust and efficient wireless communication for connected devices.
  • Advanced Security: Security is a top priority for connected devices, and the MKW37A512VFT4 addresses this with features such as AES-128 encryption, a True Random Number Generator (TRNG), and secure boot capabilities.
  • Power Efficiency: The device includes multiple power modes, such as run, wait, and stop modes, to optimize energy usage. Its power efficiency extends battery life, which is crucial for IoT devices.
  • Peripherals and I/O: A rich set of peripherals, including SPI, I2C, UART, and PWM, alongside GPIO pins, provide the flexibility needed to interface with a wide range of sensors, actuators, and other components.

Applications

The MKW37A512VFT4 is designed for a wide array of applications, particularly where wireless capabilities and low power consumption are essential. It is an ideal choice for wearable devices, smart home automation, industrial control systems, and portable health care devices. Its robust security features also make it suitable for applications where data protection and privacy are of utmost importance.

With the NXP MKW37A512VFT4, developers can create sophisticated and secure wireless products that are both powerful and efficient, paving the way for the next generation of connected devices in the IoT ecosystem.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1464 $66.8784
13+ $9.1458 $118.8954
20+ $8.8600 $177.2000
27+ $8.5742 $231.5034
35+ $8.2884 $290.0940
47+ $7.4310 $349.2570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess