EN
  • EN
  • DE

MTSF3N03HDR2G

Part No MTSF3N03HDR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247028-MTSF3N03HDR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTSF3N03HDR2G CAD Model

Description

The MTSF3N03HDR2G is a cutting-edge N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy efficient innovations. This MOSFET is part of ON Semiconductor's high-performance portfolio, specifically engineered for applications that demand low on-resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, the MTSF3N03HDR2G is ideal for high-frequency power switching applications, providing efficient operation and reduced switching losses.
  • Advanced PowerTrench® Technology: This MOSFET utilizes ON Semiconductor's proprietary PowerTrench technology to optimize the trade-off between on-resistance and gate charge, resulting in enhanced performance.
  • Robust Thermal Characteristics: The device is designed to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
  • Low Gate Charge: A low gate charge minimizes the power required to drive the MOSFET, contributing to overall system power savings.
  • Surface Mount Package: The MTSF3N03HDR2G comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the MTSF3N03HDR2G allows it to be used in a wide array of applications, ranging from power management solutions to high-efficiency power conversion. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motors and Actuator Drives
  • Switch Mode Power Supplies (SMPS)

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The MTSF3N03HDR2G is produced with adherence to stringent quality standards and is compliant with RoHS regulations, ensuring both reliability and environmental responsibility.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess