ON Semiconductor MUN5234DW1T1G - Product Overview
The MUN5234DW1T1G is a cutting-edge dual PNP transistor manufactured by ON Semiconductor, designed to deliver high performance and reliability for a wide range of applications. This small-signal transistor is a part of ON Semiconductor's extensive bipolar transistor portfolio, engineered to provide designers with efficient solutions for signal amplification and switching needs.
Key Features
- Device Type: Dual PNP Transistor
- Package: SC-88 (SOT-363) - A compact surface-mount package that is ideal for space-constrained applications.
- Configuration: Dual (2 transistors in 1 package) - This configuration saves space and reduces the component count on the PCB.
- Collector-Emitter Voltage (Vceo): 50V - Suitable for a wide range of applications requiring moderate voltage levels.
- Collector Current (Ic): 100mA - Capable of driving moderate current loads, making it versatile for various circuits.
- DC Current Gain (hFE): High - Ensures efficient current amplification for effective signal processing.
- Complementary NPN Type: MUN5235DW1T1G - Offers designers the flexibility to use complementary pairs for push-pull stages in amplification circuits.
Applications
The MUN5234DW1T1G is suitable for a multitude of applications, including, but not limited to:
- General-purpose amplification
- Switching applications
- Power management
- Signal processing
- Audio amplifiers
- Driver stages in audio and signal amplifiers
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MUN5234DW1T1G is no exception. It is produced with the highest manufacturing standards, ensuring consistent performance and durability. The device is also supported by ON Semiconductor's rigorous testing procedures, guaranteeing reliability for critical applications.
Part Number: MUN5234DW1T1G
For detailed specifications, technical documents, and potential applications, visit the ON Semiconductor official website or contact their support team for further assistance.