EN
  • EN
  • DE

MUR130RLG

Part No MUR130RLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 300V 1A AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 300V
Mounting Through Hole
Case / Package Axial
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 059666-MUR130RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUR130RLG CAD Model

Description

ON Semiconductor MUR130RLG Ultrafast Rectifier

The MUR130RLG from ON Semiconductor is a high-performance ultrafast rectifier designed to meet the demanding requirements of high-efficiency power supply systems. This rectifier is tailored for use in applications that require fast switching, low power loss, and high thermal performance. The MUR130RLG is a suitable choice for a wide range of applications, including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, freewheeling diodes in converters and inverters, and other power management tasks in consumer, automotive, and industrial electronics.

This robust rectifier features a reverse voltage of 600V and a forward current of 1A, providing a perfect balance between forward surge capability and reverse voltage protection. Its ultrafast recovery time, typically less than 25ns, minimizes power losses and enhances efficiency, making it an excellent choice for high-frequency operation. The low forward voltage drop contributes to reduced conduction losses, further improving the overall efficiency of the power circuit.

The MUR130RLG is housed in an axial-lead package, ensuring easy installation and compatibility with various PCB layouts. This package is designed to offer high thermal conductivity and robust mechanical protection, ensuring that the device operates reliably even under harsh conditions. Furthermore, the rectifier is characterized by its high-temperature stability, capable of handling junction temperatures up to 175°C, making it suitable for high-temperature environments.

ON Semiconductor has designed the MUR130RLG with environmental consciousness in mind. The device is lead-free and RoHS compliant, minimizing the environmental impact and meeting the requirements of eco-friendly electronic product designs. With its combination of high-speed switching, thermal efficiency, and environmental compliance, the MUR130RLG ultrafast rectifier is an excellent choice for designers looking to optimize their power circuits without compromising on performance or sustainability.

In summary, the MUR130RLG from ON Semiconductor is a state-of-the-art ultrafast rectifier that offers designers a high-performance solution for efficient power management in a wide array of electronic applications. Its fast recovery time, thermal efficiency, and robust construction make it a reliable and environmentally responsible component for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $0.0514
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3320 $51.4600
370+ $0.2725 $100.8250
570+ $0.2639 $150.4230
785+ $0.2554 $200.4890
1,015+ $0.2469 $250.6035
1,360+ $0.2214 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess