EN
  • EN
  • DE

2SK3124

Part No 2SK3124
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 400V 0.5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 18305-2SK3124
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3124
Introduction Date March 24, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK3124 CAD Model

Description

Product Description for 2SK3124

The 2SK3124 is a high-performance N-channel MOSFET that stands out for its durability and efficiency. Designed to accommodate heavy electrical loads, it is frequently endorsed for modern electronic demands, striking a fine balance between power competence and design simplification.

Applications and Projects

  • Solar Inverters: Converts solar energy into usable electric power efficiently.
  • Battery Management Systems (BMS): Manages battery health and charging efficiency in energy storage solutions.
  • Lift and Escalator Systems: Offers reliable power management in vertical transportation systems.
  • Uninterruptible Power Supplies (UPS): Essential for maintaining power in critical systems.

Features and Benefits

  • High Load Capacity: Capable of handling significant electrical currents while maintaining stability.
  • Efficient Thermal Handling: Maintains performance without high thermal dissipation.
  • Resilient Build Quality: Long-lasting and reliable under constant operation.
  • Enhanced Efficiency: Low power losses contribute to greener technology solutions.

Additional Details

The 2SK3124 is appreciated in the electronic markets for its high load handling capabilities coupled with excellent thermal management. Standard in many advanced technology fields, it is structured to meet the growing need for quality electronic solutions that can withstand intense operational conditions. Its structural integrity and performance metrics make it a dependable component in challenging environments.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess