EN
  • EN
  • DE

MUR3040WTG

Part No MUR3040WTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 15A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 30
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Arrays
Series SWITCHMODE
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 15A
Speed Fast Recovery =< 500ns > 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 10µA @ 400V
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247
Catalog Diode Array
Win Source Part Number 089740-MUR3040WTG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUR3040WTG CAD Model

Description

The MUR3040WTG is a state-of-the-art ultrafast rectifier designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This high-performance rectifier is engineered to cater to the demanding requirements of high-efficiency power supply systems and is ideal for use in a variety of applications such as switching power supplies, inverters, and as freewheeling diodes.

Key Features

  • Ultrafast Reverse Recovery Time: The MUR3040WTG boasts an impressive reverse recovery time, which greatly enhances the overall efficiency of power circuits by minimizing energy loss during switching transitions.
  • High Surge Capability: With its robust surge handling capacity, this rectifier can withstand high surge currents, making it highly reliable in applications subject to frequent voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is kept to a minimum when current is conducted through the diode, contributing to the energy efficiency of the overall system.
  • Dual Diode Configuration: The device comes in a common anode dual diode configuration, which allows for its use in parallel or push-pull configurations, providing design flexibility to engineers.
  • High Temperature Operation: Capable of operating at high temperatures, the MUR3040WTG is suitable for use in harsh environments where thermal stability is a critical factor.

Specifications

Parameter Value Reverse Voltage 400V Average Rectified Forward Current 30A Peak Repetitive Reverse Voltage 400V Max. Operating Junction Temperature -65 to 175°C Package / Case TO-247

The MUR3040WTG from ON Semiconductor represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems. With its combination of speed, robustness, and thermal resilience, this ultrafast rectifier is a top choice for industry professionals seeking quality and durability.

You May Also Be Interested in

STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
35+ $2.9024 $101.5840
54+ $2.8117 $151.8318
74+ $2.7210 $201.3540
96+ $2.6303 $252.5088
128+ $2.3582 $301.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess