EN
  • EN
  • DE

MURA120T3

Part No MURA120T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE ULTRA FAST 1A 200V SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 2 µA @ 200 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number MURA120
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 645914-MURA120T3
Ultra Librarian 3D Model Ultra Librarian MURA120T3 CAD Model

Description

The MURA120T3 is a state-of-the-art ultrafast rectifier designed and manufactured by ON Semiconductor. This high-performance diode is engineered to meet the stringent requirements of modern electronic applications, providing efficient and reliable performance in a compact package.

Key Features

  • Reverse Voltage: The MURA120T3 offers a peak repetitive reverse voltage (V<sub>RRM) of 200 volts, making it suitable for high-voltage operations.
  • Forward Current: It boasts a high average rectified forward current (I<sub>AV) of 1.0 ampere, ensuring it can handle significant power levels.
  • Ultrafast Recovery Time: With an ultrafast recovery time of 25 nanoseconds, this rectifier minimizes power loss and improves efficiency, particularly in high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation, thereby improving thermal performance and overall efficiency.
  • High-Temperature Operation: Capable of operating at junction temperatures ranging from -55°C to +150°C, the MURA120T3 is suitable for use in harsh environments.

Applications

The ON Semiconductor MURA120T3 is ideal for a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Freewheeling diodes
  • Polarity protection devices
  • High-frequency rectifiers

Package and Reliability

The MURA120T3 comes in a small and robust SMA package, which is designed for surface mount applications. This package is not only space-saving but also offers superior thermal conduction properties. The device is also characterized by its excellent reliability, meeting the ON Semiconductor's stringent quality standards.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MURA120T3 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful substances.

In summary, the MURA120T3 ultrafast rectifier from ON Semiconductor is an optimal solution for designers looking for a diode that combines speed, efficiency, and reliability in a compact form factor. Its robust design and compliance with environmental standards make it a forward-thinking choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1045 $50.1600
1,025+ $0.0979 $100.3475
1,590+ $0.0946 $150.4140
2,275+ $0.0880 $200.2000
2,955+ $0.0847 $250.2885
3,690+ $0.0814 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess