EN
  • EN
  • DE

MURA320T3G

Part No MURA320T3G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247368-MURA320T3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURA320T3G CAD Model

Description

ON Semiconductor MURA320T3G Ultrafast Rectifier

The ON Semiconductor MURA320T3G is a high-performance ultrafast rectifier designed to offer efficient and reliable operation in a variety of electronic applications. This component is particularly well-suited for use in high-frequency rectification and freewheeling operations in switching power supplies, as well as other power-switching applications and high-speed power switching circuits.

Key Features

  • Reverse Voltage: The MURA320T3G boasts a reverse voltage of 200V, providing a robust capacity for handling high-voltage operations.
  • Forward Current: With a forward current rating of 3A, this rectifier is capable of accommodating moderate current loads, making it suitable for a wide range of power applications.
  • Ultrafast Recovery Time: Featuring an ultrafast recovery time of 25 ns (typical), this device minimizes power loss and improves efficiency, which is critical in high-speed circuit operation.
  • Low Forward Voltage Drop: The low forward voltage drop of this rectifier ensures lower power dissipation and higher efficiency, which is beneficial for reducing thermal stress and improving system reliability.
  • Surface Mount Package: The MURA320T3G comes in a compact SMA (DO-214AC) surface mount package, which is ideal for applications where space is at a premium and allows for easy integration into PCB designs.
  • High Temperature Operation: It is designed to operate at temperatures ranging from -55°C to +175°C, ensuring stable performance even under extreme conditions.
  • RoHS Compliant: This product is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The MURA320T3G is versatile and can be utilized in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Automotive environments requiring high reliability
  • Reverse battery protection
  • DC-DC converters
  • Freewheeling diodes in various power applications

ON Semiconductor's commitment to quality and performance is reflected in the MURA320T3G ultrafast rectifier, making it a smart choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Atmel
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $2.1853
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Coilcraft
Lowest to $1.5451

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess