EN
  • EN
  • DE

MURB1620CTT4G

Part No MURB1620CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 975mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 024654-MURB1620CTT4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Family Name MURB1620CT
Introduction Date May 05, 1997
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MURB1620CTT4G CAD Model

Description

Product Overview: MURB1620CTT4G from ON Semiconductor

The MURB1620CTT4G is a high-performance Ultrafast Rectifier designed by ON Semiconductor, a leading name in the semiconductor industry. This rectifier is engineered to cater to the needs of high-speed switching applications and power supply designs. It is widely utilized in a variety of electronic devices, ranging from consumer electronics to industrial systems, due to its efficiency and reliability.

Key Features

  • Voltage Rating: The device has a reverse voltage rating of 200V, making it suitable for moderate voltage applications.
  • Current Capacity: It can handle a forward current of 16A with a surge current capacity significantly higher, ensuring it can cope with peak demands.
  • Ultrafast Recovery Time: With an ultrafast recovery time, the MURB1620CTT4G minimizes energy loss and improves efficiency, making it ideal for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and enhances thermal efficiency, which is crucial for maintaining performance in compact designs.
  • Robust Design: The component is encapsulated in a highly durable package that ensures its longevity and stability under various environmental conditions.

Applications

The MURB1620CTT4G is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • Lighting Systems
  • Automotive Charging Systems
  • DC-to-AC Inverters

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MURB1620CTT4G is manufactured with this commitment in mind, ensuring that it performs consistently well over its intended lifespan. It is RoHS compliant and backed by ON Semiconductor's rigorous testing and validation processes.

In conclusion, the MURB1620CTT4G Ultrafast Rectifier from ON Semiconductor is a superior choice for designers looking for a rectifier that offers speed, efficiency, and reliability. Its robust design and versatile application range make it an essential component in modern electronic systems.

You May Also Be Interested in

Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.6722
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
115+ $0.8894 $102.2810
175+ $0.8616 $150.7800
240+ $0.8338 $200.1120
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess