EN
  • EN
  • DE

MURD620CT1

Part No MURD620CT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MURD62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928514-MURD620CT1
Ultra Librarian 3D Model Ultra Librarian MURD620CT1 CAD Model

Description

ON Semiconductor MURD620CT1 Ultrafast Rectifier

The ON Semiconductor MURD620CT1 is a state-of-the-art ultrafast rectifier designed to provide efficient and reliable performance for a wide range of high-frequency applications. This component is part of ON Semiconductor's esteemed lineup of power management solutions, known for their quality and durability. The MURD620CT1 is specifically engineered to cater to the needs of switching power supplies, inverters, and as a freewheeling diode for motor applications.

With its ultrafast reverse recovery time, the MURD620CT1 minimizes power loss and improves the efficiency of the entire system. It features a reverse recovery time (trr) of 35 ns, which is critical for high-speed switching. This characteristic ensures that the diode can switch off quickly, thereby reducing the transition time and minimizing energy wastage during the switching process.

The device comes in a robust and compact TO-252 (DPAK) package, which is designed for surface mount applications. It is capable of handling a repetitive peak reverse voltage (VRRM) of 200 volts and has a continuous forward current (IF) rating of 6.0 amperes. This makes the MURD620CT1 suitable for high-voltage applications that require a significant amount of current.

Additionally, the MURD620CT1 boasts a low forward voltage drop, a feature that contributes to its overall efficiency. A lower forward voltage drop translates to reduced power dissipation and heat generation, which in turn enhances the longevity of the device and the reliability of the system it is used in.

The construction of the MURD620CT1 ensures that it can withstand harsh environments and operate reliably over a wide temperature range. It is also characterized by its ruggedness and ability to handle high surge currents, making it an excellent choice for applications that may experience unexpected voltage spikes.

In summary, the ON Semiconductor MURD620CT1 ultrafast rectifier is an optimal solution for designers looking to improve the efficiency and performance of their power management systems. Its fast switching capabilities, robust package, and high current and voltage ratings make it a versatile and reliable component for a multitude of electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess