EN
  • EN
  • DE

MURF1620CTG

Part No MURF1620CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 975mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 024658-MURF1620CTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURF1620CTG CAD Model

Description

ON Semiconductor MURF1620CTG Ultrafast Rectifier

The MURF1620CTG is a high-performance ultrafast rectifier designed and manufactured by ON Semiconductor, a renowned leader in semiconductor solutions. This power rectifier is specifically engineered to cater to applications requiring efficient and reliable high-speed switching. The device's superior switching capabilities make it an ideal choice for power supply designs and various other electronic circuits where efficiency is paramount.

Key Features

  • Ultrafast Reverse Recovery Time: The MURF1620CTG boasts an impressive reverse recovery time, which significantly reduces the power losses during the switching process and enhances overall efficiency.
  • High Surge Current Capability: Engineered to withstand high surge currents, this rectifier is robust and reliable, ensuring stable performance even under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power dissipation, contributing to the energy efficiency of the end application.
  • High Temperature Operation: The device is capable of operating at high temperatures, making it suitable for demanding environments and applications with limited cooling options.

Applications

The MURF1620CTG is versatile and can be used in a wide array of applications, including:

  • Power management systems
  • Switching power supplies
  • Converters
  • Motor controllers
  • Automotive environments
  • Lighting systems

Specifications

With a repetitive peak reverse voltage (VRRM) of 200V and an average rectified forward current (IF(AV)) of 16A, the MURF1620CTG is designed to handle significant power levels. The rectifier comes in a TO-220 fullpak package, which provides excellent thermal performance and is suitable for through-hole mounting, allowing for easy integration into various circuit designs.

Reliability and Quality

ON Semiconductor is committed to providing high-quality components. The MURF1620CTG is built to meet strict industry standards, ensuring reliability and performance consistency. This ultrafast rectifier is an exemplary component that reflects ON Semiconductor's dedication to innovation and excellence in the field of power management and switching applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0502 $51.8534
40+ $2.5027 $100.1080
62+ $2.4245 $150.3190
86+ $2.3463 $201.7818
111+ $2.2681 $251.7591
148+ $2.0335 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,411 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess