EN
  • EN
  • DE

MV49124A

Part No MV49124A
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED GREEN/RED DIFFUSED RECT T/H / Green, Red LED Indication - Discrete 2.2V Green, 2.2V Red Radial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 6mcd Green, 6mcd Red
Lens Style Rectangle with Flat Top
Lens Size 5.71mm x 3.17mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2.2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 100°
Mounting Type Through Hole
Wavelength - Dominant -
Wavelength - Peak 562nm Green, 660nm Red
Features -
Package / Case Radial
Supplier Device Package Rectangular
Size / Dimension 6.22mm L x 3.68mm W
Height (Max) 7.11mm
Base Product Number MV491
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1355152-MV49124A
Ultra Librarian 3D Model Ultra Librarian MV49124A CAD Model

Description

ON Semiconductor's MV49124A - High-Performance Voltage Regulator

The MV49124A is a state-of-the-art voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to a wide range of applications that require precise voltage control, from consumer electronics to industrial systems.

Key Features:

  • High Accuracy: The MV49124A boasts exceptional voltage regulation, ensuring stable operation even under fluctuating power conditions.
  • Low Dropout: Its low dropout feature makes it highly efficient for systems that operate close to the battery voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it against overheating and potential damage.
  • Current Limiting: An integrated current limiting function prevents the device and the load from being damaged by overcurrent conditions.
  • Wide Operating Temperature Range: It is designed to operate reliably over a broad temperature range, making it suitable for harsh environments.

Applications:

The versatility of the MV49124A allows it to be used in various applications, including:

  • Portable devices
  • Microprocessor power supply
  • Automotive electronics
  • Industrial control systems
  • Power management solutions

Product Specifications:

Parameter Value
Output Voltage Adjustable
Dropout Voltage Low
Maximum Output Current Specified by Model
Package Type Industry Standard
Thermal Protection Yes
Current Limiting Yes

The MV49124A from ON Semiconductor is a robust and reliable choice for your voltage regulation needs, delivering performance and durability for a wide array of electronic applications.

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess