EN
  • EN
  • DE

N5208

Part No N5208
Manufacturer ON Semiconductor
Catalog Power Line Filter Modules
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 041848-N5208
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N5208 CAD Model

Description

Introducing the N5208 Power MOSFET by ON Semiconductor

ON Semiconductor's N5208 is a state-of-the-art Power MOSFET designed for high-performance applications requiring efficient power management and high-speed switching capabilities. This robust semiconductor device is ideal for a wide range of applications, from power supplies and converters to motor drives and high-efficiency energy systems.

Key Features of the N5208:

  • Low On-Resistance: The N5208 boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is critical for applications that demand high current handling with minimal power dissipation.
  • High Switching Speed: With fast switching capabilities, the N5208 ensures reduced switching losses, which is particularly beneficial in high-frequency power conversion systems.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, the N5208 provides reliable performance and long-term durability, even under challenging conditions.
  • Thermal Management: The device is designed with superior thermal characteristics, ensuring stable operation over a wide temperature range and improving the longevity of the product.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • LED Lighting

The N5208 from ON Semiconductor is not only a testament to the company's commitment to innovation but also to its dedication to environmentally friendly manufacturing practices. The device is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Whether you're developing power systems for consumer electronics, industrial automation, or automotive applications, the N5208 Power MOSFET from ON Semiconductor offers the reliability, efficiency, and performance that your projects require. Its advanced features and robust design make it an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

EPCOS (TDK)
LINE FILTER 250VDC/VAC 500MA TH
Need more? Email Us
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 1A TH
Lowest to $21.9798
ON Semiconductor
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT
Lowest to $20.5232
EPCOS (TDK)
LINE FILTER 440/250VAC 10A CHASS
Lowest to $206.3107
ABB Embedded Power
75 Vdc Input Maximum, 10 A Maximum | LINE FILTER 75VDC 10A TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess