EN
  • EN
  • DE

RSEL-2001W

Part No RSEL-2001W
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 1A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 38 Weeks
Features Single Phase EMC/EMI Line Filter 1 A 250VAC - Single Stage Wire Leads
Manufacturer TDK-Lambda Americas Inc.
Series RSEL
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Chassis Mount
Family Name RSEL-2001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.90.4100
Other Part Number RSEL2001W, RSEL-2001W-ND, 285-2740
Quantity per package 1
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892409-RSEL-2001W
Ultra Librarian 3D Model Ultra Librarian RSEL-2001W CAD Model

Description

The TDK-Lambda Americas Inc. RSEL-2001W is a single-phase EMC/EMI line filter with a current rating of 1A and a voltage rating of 250VAC.

  • Configuration: Single-stage wire leads
  • Suitable For: Various electronic circuits and applications
  • Series: RSEL series
  • Manufacturer: TDK-Lambda Americas Inc.
  • Operating Temperature Range: -25°C ~ 85°C
  • Package: Bulk
  • Supply and Demand Status: Limited
  • Popularity: High

You May Also Be Interested in

TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 40A CHASS / Power Line Filter 60Hz 40A 250VAC/250VDC Terminal Block Chassis Mount
Lowest to $90.8862
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Lowest to $3.1291
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Power Line Filter 60Hz 3A 250VAC/250VDC Terminal Block Flange Mount
Lowest to $39.9504
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 16A CHASS / Power Line Filter 60Hz 16A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 110/250VAC 16A CHASS
Lowest to $103.4880
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Power Line Filter 60Hz 3A 250VAC/250VDC Terminal Block Chassis Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1291 $50.0656
39+ $2.5675 $100.1325
61+ $2.4872 $151.7192
84+ $2.4070 $202.1880
108+ $2.3268 $251.2944
144+ $2.0861 $300.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess