EN
  • EN
  • DE

NB2309AC1HDT

Part No NB2309AC1HDT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC BUFFER CLK 9OUT 3.3V 16-TSSOP / Zero Delay Buffer 9-Out Single-Ended Automotive 16-Pin TSSOP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Zero Delay Buffer
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 790512-NB2309AC1HDT
Popularity Medium
Supply and Demand Status Limited
Family Name NB2309
Introduction Date May 13, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NB2309AC1HDT CAD Model

Description

ON Semiconductor NB2309AC1HDT Overview

The ON Semiconductor NB2309AC1HDT is a high-performance, precision clock synthesizer designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is capable of generating a stable and accurate output clock from a given input frequency, making it an essential component for various applications in computing, telecommunications, and consumer electronics.

Key Features

  • Zero Delay Buffer: The NB2309AC1HDT provides zero delay between the input and output clocks, ensuring synchronization with the input signal without any phase lag.
  • Multiple Outputs: This device offers multiple outputs, which can be used to drive several components in a system simultaneously, reducing the need for additional clock generators.
  • Low Jitter: The low jitter characteristic of the NB2309AC1HDT makes it ideal for applications that require high precision in timing, such as high-speed data communication and advanced computing.
  • Flexible Voltage Operation: It is designed to operate over a broad range of supply voltages, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Power Down Mode: The inclusion of a power-down mode allows for reduced power consumption when the device is not in active use, contributing to energy-efficient system design.
  • Industrial Temperature Range: The NB2309AC1HDT is built to operate reliably across a wide temperature range, making it suitable for industrial applications with challenging environmental conditions.

Applications

The NB2309AC1HDT's versatility allows it to be used in a multitude of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • High-speed data communication systems
  • Personal computers and servers
  • Consumer electronics including set-top boxes and digital TVs
  • Embedded systems and IoT devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NB2309AC1HDT is no exception. It is manufactured to the highest standards, ensuring reliable performance and a long operational lifespan. Customers can trust this product to deliver consistent results and maintain the integrity of their electronic systems.

Whether you're designing a complex server infrastructure or a simple consumer gadget, the NB2309AC1HDT from ON Semiconductor offers the precision, reliability, and flexibility needed to create a high-quality product.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess