EN
  • EN
  • DE

SN74LV10APWRG4

Part No SN74LV10APWRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-NAND GATE | IC GATE NAND 3CH 3-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type NAND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LV10
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255119-SN74LV10APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV10APWRG4 CAD Model

Description

SN74LV10APWRG4 Triple 3-Input Positive-NAND Gates

The SN74LV10APWRG4 from Texas Instruments is a high-performance, triple 3-input NAND gate IC designed to operate in a wide voltage range with significant speed and drive advantages. This logic gate IC is part of the LV family, which means it has low-voltage capabilities, making it suitable for battery-operated and low-power systems without sacrificing speed and performance.

Constructed with advanced silicon-gate CMOS technology, the SN74LV10APWRG4 ensures that quiescent power consumption is kept to a minimum by providing a low input current of 1µA max. This makes it an excellent choice for energy-efficient designs where power conservation is paramount. The device has a wide operating voltage range of 2V to 5.5V, which provides system designers with the flexibility to integrate the IC into a variety of logic circuits without compatibility concerns.

Featuring a high drive capability, the SN74LV10APWRG4 can source and sink up to 8mA at 5V, which is ideal for driving heavier loads than standard CMOS outputs. This makes it a versatile component for interfacing with other logic families or driving LEDs and other output devices directly.

The package type of the SN74LV10APWRG4 is TSSOP (Thin Shrink Small Outline Package), with a 14-pin configuration, which is well-suited for space-constrained applications. The lead-free and RoHS-compliant package ensures that the product meets current environmental standards, making it a responsible choice for modern electronic designs.

Key features of the SN74LV10APWRG4 include:

  • Triple 3-input positive-NAND gates
  • Wide operating voltage range: 2V to 5.5V
  • Low quiescent power consumption
  • High drive capability: ±8mA at 5V
  • Low input current: 1µA max
  • Lead-free, RoHS-compliant TSSOP-14 package

Overall, the SN74LV10APWRG4 is an excellent choice for designers who need a reliable and efficient NAND gate IC that can be used in a multitude of applications ranging from portable electronics to complex logic systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2177 $50.0710
560+ $0.1787 $100.0720
870+ $0.1731 $150.5970
1,195+ $0.1675 $200.1625
1,545+ $0.1619 $250.1355
2,070+ $0.1452 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess