EN
  • EN
  • DE

NB2669ASNR2

Part No NB2669ASNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZR 4MA TSOT-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 13MHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 105705-NB2669ASNR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB2669ASNR2 CAD Model

Description

The ON Semiconductor NB2669ASNR2 is a high-performance, low-power clock generator designed to meet the stringent requirements of today's advanced electronic systems. This integrated circuit (IC) is a versatile solution for generating stable and precise clock signals for a variety of applications, including consumer electronics, communication devices, and industrial equipment.

Key Features

  • Low Jitter Performance: The NB2669ASNR2 produces clock signals with exceptionally low jitter, ensuring reliable operation and high data integrity for sensitive applications.
  • Multiple Outputs: Equipped with multiple output frequencies, this clock generator can drive several devices simultaneously, reducing the need for additional components.
  • Flexible Voltage Operation: It operates across a wide range of supply voltages, allowing for flexible integration into various system designs.
  • Power Efficiency: Designed with power efficiency in mind, the NB2669ASNR2 helps to minimize power consumption, making it suitable for battery-powered devices.
  • Programmable Frequency: Users can program the output frequency to match specific requirements, providing design flexibility and ease of use.
  • Small Footprint: The compact package size of the NB2669ASNR2 makes it an ideal choice for space-constrained applications.

Applications

The NB2669ASNR2 is a versatile clock generator that can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed digital systems
  • Networking and telecommunications equipment
  • Consumer electronics such as smart TVs and gaming consoles
  • Industrial control systems
  • Portable and wearable technology

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB2669ASNR2 is no exception. It is manufactured to the highest industry standards, ensuring long-term stability and performance in a variety of operating conditions.

Ordering Information

To order the NB2669ASNR2 or to obtain more information about this product, please contact ON Semiconductor or an authorized distributor. Ensure to reference the product number NB2669ASNR2 for accurate identification and service.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess