EN
  • EN
  • DE

NB4N840MMNR4G

Part No NB4N840MMNR4G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V 3.2Gb/s Dual Differential Clock/Data 2 x 2 Crosspoint Switch with CML Output and Internal Termination
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 1229438-NB4N840MMNR4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name NB4N840M
Introduction Date September 20, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NB4N840MMNR4G CAD Model

Description

The ON Semiconductor NB4N840MMNR4G is a state-of-the-art clock buffer designed to meet the demanding requirements of high-speed communication and computing applications. This advanced device is part of ON Semiconductor's portfolio of clock management solutions, engineered to deliver precise and reliable clock distribution in complex electronic systems.

Key Features

  • Low Skew: The NB4N840MMNR4G offers exceptionally low output-to-output skew, ensuring synchronous signal distribution and improving the overall timing integrity of the system.
  • Multiple Outputs: With four low-skew 1:2 differential fanout buffers, this device can drive multiple clock signals while maintaining signal fidelity across the outputs.
  • High Frequency Support: It supports very high-frequency operation, making it suitable for applications that require fast clock speeds to maintain high data throughput.
  • Flexible Input: The device accepts LVPECL, LVDS, or CML differential input levels, providing versatility in interfacing with different signal standards.
  • Power Efficiency: Designed with power efficiency in mind, the NB4N840MMNR4G minimizes power consumption, which is crucial for thermal management and energy savings in dense electronic environments.
  • Small Footprint: Housed in a compact QFN-24 package, the product is ideal for space-constrained applications where board real estate is at a premium.

Applications

The ON Semiconductor NB4N840MMNR4G is particularly well-suited for a variety of applications, including:

  • High-speed data communication equipment
  • Networking and telecom infrastructure
  • Server and storage systems
  • High-performance computing
  • Industrial control systems

Technical Specifications

The NB4N840MMNR4G operates over a wide temperature range and is characterized by its robust performance under varying environmental conditions. It is compliant with the stringent industrial standards, ensuring reliability and durability for critical applications.

For designers and engineers looking for a high-quality, reliable clock distribution solution, the ON Semiconductor NB4N840MMNR4G represents a premier choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8915 $53.7830
5+ $22.0648 $110.3240
8+ $21.3753 $171.0024
10+ $20.6858 $206.8580
13+ $19.9962 $259.9506
17+ $17.9277 $304.7709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess