EN
  • EN
  • DE

NB6L11SMNGEVB

Part No NB6L11SMNGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR NB6L11SMNG / TIMING EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Timing, Clock Distribution
Embedded No
Utilized IC / Part NB6L11S
Supplied Contents Board(s)
Win Source Part Number 790521-NB6L11SMNGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NB6L11SM
Introduction Date September 10, 2007
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NB6L11SMNGEVB CAD Model

Description

ON Semiconductor NB6L11SMNGEVB Evaluation Board

The NB6L11SMNGEVB from ON Semiconductor is an advanced evaluation board designed for the NB6L11S high-performance differential clock/data receiver/translator. This evaluation board is an essential tool for engineers and designers who wish to explore the capabilities and features of the NB6L11S in their high-speed communication and clock distribution applications.

The NB6L11S integrated circuit on the NB6L11SMNGEVB is a versatile component that provides a low-voltage differential signaling (LVDS) to low-voltage positive emitter coupled logic (LVPECL) translation. With a wide operating frequency range, this chip can handle data rates up to 6 GHz or clock frequencies up to 6 GHz, making it suitable for a variety of demanding applications such as networking, telecommunications, and high-speed computing.

The evaluation board is designed with the user in mind, featuring a compact layout that ensures signal integrity and minimizes noise interference. It includes SMA connectors for easy connection to test equipment, and the layout is optimized for 50-ohm impedance matching, ensuring accurate and reliable performance during testing and evaluation.

Additional features of the NB6L11SMNGEVB include on-board termination resistors that can be configured to match the needs of specific applications. The board also provides access to the differential output enable (OE) pin, allowing users to enable or disable the outputs as required. This feature is particularly useful for power-saving modes and system debugging.

For ease of use, the evaluation board comes with comprehensive documentation, including a detailed user guide, schematic diagrams, and application notes. These resources help users quickly become familiar with the board's functionality and jumpstart their development process.

Overall, the NB6L11SMNGEVB is an indispensable tool for developers seeking to harness the speed and performance of the NB6L11S chip in their designs. With its robust construction, flexible configuration options, and extensive supporting materials, this evaluation board is the perfect platform for testing, prototyping, and refining high-speed signal applications.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess