EN
  • EN
  • DE

NB7N017MEVB

Part No NB7N017MEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL BBG NB7N017MMN / NB7N017MMNG/NB7N017MMNR2G RF Module Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Timing, Clock Divider
Utilized IC / Part NB7N017M
Supplied Contents Board(s)
Win Source Part Number 790525-NB7N017MEVB
Popularity Medium
Supply and Demand Status Limited
Family Name NB7N017M
Introduction Date September 13, 2004
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NB7N017MEVB CAD Model

Description

ON Semiconductor NB7N017MEVB Evaluation Board

The ON Semiconductor NB7N017MEVB Evaluation Board is designed to showcase the capabilities of the NB7N017M, a high-performance clock data recovery (CDR) device with a fully integrated voltage-controlled oscillator (VCO). This evaluation board is an essential tool for engineers and designers looking to test and implement the NB7N017M in applications requiring precise clock management and signal integrity enhancement.

The NB7N017M chip at the heart of the NB7N017MEVB is engineered to provide exceptional jitter performance and signal conditioning for data rates up to 17 Gbps. It is an ideal solution for high-speed communication systems, such as backplane interconnects, optical modules, and networking equipment, where maintaining signal fidelity is critical.

Key features of the NB7N017MEVB Evaluation Board include:

  • High-Frequency Operation: The board supports operation at frequencies that match the NB7N017M's capabilities, enabling users to evaluate the chip in conditions similar to real-world applications.
  • Flexible Power Supply Options: The board is designed to work with a range of power supply voltages, providing flexibility for different system requirements.
  • Easy-to-Use Interface: With clearly labeled test points and connectors, the evaluation board is user-friendly, allowing for quick setup and testing.
  • Comprehensive Test Features: Onboard features facilitate thorough testing of the CDR device, including loopback functionality, signal monitoring points, and adjustable signal termination.

The evaluation board comes equipped with all necessary components to fully evaluate the NB7N017M's performance, including a reference clock input, differential data inputs/outputs, and status LEDs to provide visual feedback on the operational state of the device. Additionally, the board's layout is optimized for minimal signal interference and crosstalk, ensuring accurate performance measurements.

For engineers looking to integrate the NB7N017M into their designs, the ON Semiconductor NB7N017MEVB Evaluation Board is an invaluable resource that simplifies the testing process and accelerates the development cycle. With its robust feature set and high-quality construction, the NB7N017MEVB is a testament to ON Semiconductor's commitment to providing industry-leading solutions for clock and data recovery applications.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess