EN
  • EN
  • DE

NB7V72MMNG

Part No NB7V72MMNG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 2X2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Base Product Number NB7V72
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646805-NB7V72MMNG
Ultra Librarian 3D Model Ultra Librarian NB7V72MMNG CAD Model

Description

Introducing the NB7V72MMNG High-Performance Clock Buffer from ON Semiconductor

The NB7V72MMNG is a cutting-edge clock buffer solution designed and manufactured by the renowned ON Semiconductor. This high-performance clock buffer is engineered to meet the demanding requirements of modern electronic systems, delivering precision timing and signal distribution with exceptional reliability and efficiency.

At the core of the NB7V72MMNG lies its ability to provide two low-skew, high-speed outputs from a single input source. The device is capable of handling clock frequencies up to 2.5 GHz, making it an ideal choice for high-speed communication systems, advanced computing platforms, and sophisticated data processing equipment.

The NB7V72MMNG is housed in a compact 16-pin QFN package, ensuring a minimal footprint on the PCB and making it suitable for space-constrained applications. Its low-profile design does not compromise on performance, as it boasts a low additive phase jitter, which is critical for maintaining signal integrity in noise-sensitive environments.

Key features of the NB7V72MMNG include:

  • High-Frequency Operation: Capable of supporting clock frequencies up to 2.5 GHz, providing the necessary bandwidth for high-speed applications.
  • Low Additive Phase Jitter: Ensures clean signal propagation and reduces timing errors, which is crucial for applications such as data converters and high-speed digital interfaces.
  • Differential LVPECL Outputs: Offers two outputs with minimal skew, facilitating reliable and synchronized signal distribution across multiple destinations.
  • Power Supply Range: Operates within a power supply range of 2.375 V to 3.465 V, offering flexibility in various system voltage environments.
  • Industrial Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, making it robust enough for use in harsh conditions.

With its advanced design and robust feature set, the NB7V72MMNG from ON Semiconductor stands out as a premier solution for designers looking to enhance the performance and reliability of their timing-critical applications. Whether it's for telecommunications, networking, or high-speed data processing, the NB7V72MMNG provides the quality and performance expected from a leader in semiconductor technology.

For detailed specifications and application support, ON Semiconductor's technical documentation and customer service resources are readily available to assist in the integration of the NB7V72MMNG into your next project.

You May Also Be Interested in

Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8041 $59.0205
12+ $9.6858 $116.2296
19+ $9.3832 $178.2808
26+ $9.0806 $236.0956
33+ $8.7780 $289.6740
45+ $7.8702 $354.1590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess